The AD5228BUJZ100R7 is a dual-channel, 100 kΩ digital potentiometer from ADI Electronics, designed for applications requiring precise electronic resistance control. It offers a cost-effective and reliable alternative to mechanical potentiometers, featuring a simple digital interface for easy integration into various electronic systems.
Applications:
- Gain control in amplifiers
- Volume adjustment in audio devices
- Replacing mechanical trimmers
- Sensor calibration
- Adjustable power supplies
- LCD contrast adjustment
Features:
- Dual-channel digital potentiometer
- 100 kΩ total resistance
- 64-position resolution
- I2C-compatible interface
- Single-supply operation
- Low temperature coefficient
- Small package size
Benefits:
- Precise Adjustment: The 64-position resolution allows for accurate and repeatable resistance settings.
- Digital Control: The I2C interface simplifies integration with microcontrollers and other digital systems.
- Enhanced Reliability: Eliminates the wear and tear associated with mechanical potentiometers, improving system reliability.
- Space-Saving Design: The compact package minimizes board space requirements.
- Simplified Calibration: Enables automated calibration routines, reducing manufacturing time and costs.
Additional Details:
The AD5228BUJZ100R7 communicates via a standard I2C interface, making it easy to control with a variety of microcontrollers. It operates from a single power supply, simplifying power supply design. The device is available in a small surface-mount package, suitable for dense circuit board layouts. The R7 likely refers to tape and reel packaging for automated assembly. Proper decoupling and signal routing are recommended to minimize noise and ensure accurate resistance settings. Consult the datasheet for detailed information on I2C communication, power supply requirements, and layout recommendations.