EN
  • EN
  • DE

TPS71918-12DRVT

Part No TPS71918-12DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/1.2V 0.2A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 1.2V
Output Current 200mA
Operating Supply Current 160μA to 250μA
PSRR 63dB to 44dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112780-TPS71918-12DRVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS71918-12DRVT CAD Model

Description

Overview of Texas Instruments TPS71918-12DRVT

The Texas Instruments TPS71918-12DRVT is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise 1.8V output from a range of input voltages. This component is ideal for applications requiring a low-noise power supply, such as sensitive RF or analog circuits, and is particularly suited for battery-powered devices due to its low quiescent current.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering modern digital circuits that require a stable power supply.
  • High Accuracy: The TPS71918-12DRVT offers excellent regulation accuracy, ensuring that the output voltage remains stable under varying load conditions.
  • Low Dropout: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, making it a great choice for battery-operated devices.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the load from damage due to overheating or excessive current draw.
  • Small Package: The TPS71918-12DRVT comes in a small 6-pin SON package, making it suitable for space-constrained applications.

Applications

The TPS71918-12DRVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld medical equipment
  • Power supplies for sensors and analog ICs
  • Microcontroller power supplies

Ordering and Packaging Information

The Texas Instruments TPS71918-12DRVT is available in a 6-pin SON package and can be ordered using the part number TPS71918-12DRVT. It is supplied on tape and reel, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5008 $52.5120
35+ $2.8725 $100.5375
54+ $2.7827 $150.2658
75+ $2.6930 $201.9750
97+ $2.6032 $252.5104
129+ $2.3339 $301.0731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess