EN
  • EN
  • DE

TPS720105QDRVRQ1

Part No TPS720105QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.05V 350MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS720105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45273-6, TPS720105QDRVRQ1-ND, 296-45273-1, 296-45273-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937330-TPS720105QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS720105QDRVRQ1 CAD Model

Description

Product Overview: TPS720105QDRVRQ1 - Texas Instruments

The TPS720105QDRVRQ1 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This efficient power management IC is ideal for systems that require a stable and clean power supply with a low voltage dropout. The TPS720105QDRVRQ1 is engineered to provide a fixed output voltage of 1.05V, with a maximum output current of 350 mA, making it suitable for powering sensitive microcontrollers, sensors, and other electronic components.

Key Features:

  • High Accuracy: The TPS720105QDRVRQ1 boasts excellent regulation accuracy, ensuring a stable output voltage even under varying load conditions and input voltage fluctuations.
  • Low Dropout: With its low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, maximizing battery life and system performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against overheating and ensuring reliable operation over its entire temperature range.
  • Power Supply Rejection Ratio (PSRR): It features a high PSRR, which reduces the amount of power supply noise that appears at the output, crucial for noise-sensitive applications.
  • Stable with Low ESR Capacitors: The TPS720105QDRVRQ1 is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing better transient performance.

Applications:

The versatile nature of the TPS720105QDRVRQ1 makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Power supplies for sensors and ADAS components
  • Industrial control systems
  • Portable and battery-powered electronics

Quality and Reliability:

As an automotive-qualified product, the TPS720105QDRVRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring high reliability and performance in automotive environments. It is also RoHS compliant and supports a temperature range of -40°C to +125°C, making it suitable for harsh industrial conditions.

With its robust feature set and adherence to Texas Instruments' quality manufacturing, the TPS720105QDRVRQ1 is a prime choice for designers who require a reliable and efficient voltage regulation solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6452 $50.2588
47+ $2.1704 $102.0088
72+ $2.1026 $151.3872
99+ $2.0348 $201.4452
128+ $1.9669 $251.7632
171+ $1.7635 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess