EN
  • EN
  • DE

TPS72218DBVR

Part No TPS72218DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.05A 5-Pin SOT-23 T/R / IC REG LDO 1.8V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.1V @ 50mA
Output Current 50mA
Operating Supply Current 120μA to 550μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.05V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034618-TPS72218DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS72218
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS72218DBVR CAD Model

Description

Product Overview: TPS72218DBVR from Texas Instruments

The TPS72218DBVR is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). This compact and efficient component is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications requiring consistent power supply.

Key Features:

  • Output Voltage: The TPS72218DBVR offers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this LDO ensures reliable performance for precision-dependent applications.
  • Low Dropout: The low dropout voltage of typically 250 mV at full load enhances the efficiency, allowing operation closer to the input voltage and reducing power loss.
  • Current Capacity: Capable of delivering up to 400 mA of continuous output current, this regulator can support a wide range of loads.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Package Type: The device comes in a small SOT-23-5 package, making it suitable for space-constrained applications.
  • Low Power Consumption: With a very low quiescent current, the TPS72218DBVR is optimized for battery-powered and portable devices where power conservation is critical.

Applications:

The TPS72218DBVR is particularly well-suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Wireless communication systems
  • Microcontrollers and digital signal processors (DSPs)
  • Power management for PDAs, mobile phones, and tablets

Conclusion:

With its high accuracy, low dropout, and robust protection features, the TPS72218DBVR from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their electronic systems. Its compact footprint and energy-efficient operation make it an excellent choice for a wide range of applications where precision and longevity are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3278 $53.1120
95+ $1.0895 $103.5025
145+ $1.0554 $153.0330
200+ $1.0214 $204.2800
255+ $0.9873 $251.7615
340+ $0.8852 $300.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,734 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess