EN
  • EN
  • DE

TPS72616DCQR

Part No TPS72616DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.6V
Dropout Voltage-Max 0.32V @ 1A
Output Current 1A
Operating Supply Current 120μA to 300μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.6V
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 136119-TPS72616DCQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72616DCQR CAD Model

Description

Product Overview: Texas Instruments TPS72616DCQR

The TPS72616DCQR is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This component is part of TI's extensive line of power management integrated circuits, specifically tailored for applications that require a stable and precise low-voltage power supply.

With an input voltage range of 2.5V to 5.5V, the TPS72616DCQR is versatile enough to operate in a variety of systems, from battery-powered devices to industrial applications. The device provides a fixed output voltage of 1.6V, which is a common requirement for modern digital circuits, ensuring compatibility with a wide range of microcontrollers, DSPs, and other sensitive electronic components.

The TPS72616DCQR stands out for its low dropout voltage, which allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly important for battery-operated devices, where maximizing the usage of available battery voltage is crucial for prolonging the device's operational lifespan.

With a maximum output current of 600mA, this LDO regulator can support a broad array of applications, from powering individual ICs to serving as a subsystem voltage rail. Additionally, the TPS72616DCQR features a low quiescent current, which minimizes power consumption when the device is in standby mode, thereby extending battery life in portable applications.

The regulator's package, the SOT-223 (DCQ), is designed for surface-mount technology, facilitating the integration of the TPS72616DCQR into printed circuit board (PCB) designs. This package is not only space-efficient but also allows for effective thermal management, thus ensuring reliable operation even under varying load conditions.

To protect the connected electronic components, the TPS72616DCQR incorporates several safety features, including over-current protection, thermal shutdown, and stable operation with ceramic output capacitors. These features make the TPS72616DCQR a robust and dependable choice for designers seeking to enhance the performance and reliability of their power supply circuits.

Overall, the Texas Instruments TPS72616DCQR is a high-performance, reliable LDO voltage regulator that offers a compact solution for a wide range of applications requiring precise voltage regulation.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6102 $50.5428
34+ $2.9623 $100.7182
53+ $2.8697 $152.0941
73+ $2.7771 $202.7283
94+ $2.6846 $252.3524
125+ $2.4068 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess