EN
  • EN
  • DE

TPS72625DCQ

Part No TPS72625DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR | IC REG LINEAR 2.5V 1A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.28V at 1A
Output Current 1A
Current - Quiescent (Iq) 120μA
Maximum Supply Current 300μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS72625
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273206-TPS72625DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72625DCQ CAD Model

Description

The TPS72625DCQ is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Key Features:

  • Output Voltage: The TPS72625DCQ provides a fixed output voltage of 2.5V, which is suitable for a variety of digital and analog circuits.
  • High Accuracy: This regulator offers excellent regulation with a high accuracy of ±1%, ensuring the voltage stays within tight margins for sensitive components.
  • Low Dropout: With a low dropout voltage, the TPS72625DCQ can maintain output regulation even when the supply voltage is very close to the output voltage, making it efficient for battery-powered devices.
  • Current Capacity: It can supply up to 250mA of output current, catering to a range of low-power devices and applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Overcurrent protection is included to safeguard the device and the load from excessive current draw.
  • Low Quiescent Current: It has a low quiescent current, which minimizes power consumption when the device is in idle state, making it ideal for portable and battery-operated applications.
  • Package: The TPS72625DCQ comes in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications:

The TPS72625DCQ is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Microcontrollers and digital signal processors (DSPs)
  • Power supplies for RF and analog circuits
  • Automotive electronics

Conclusion:

In summary, the TPS72625DCQ from Texas Instruments is a reliable and efficient solution for applications requiring a stable 2.5V power supply. Its combination of low dropout, high accuracy, and additional protective features makes it a smart choice for engineers and designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9013 $53.1117
21+ $4.8421 $101.6841
32+ $4.6908 $150.1056
45+ $4.5395 $204.2775
57+ $4.3882 $250.1274
77+ $3.9342 $302.9334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess