EN
  • EN
  • DE

TPS73115DBVTG4

Part No TPS73115DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA to 750μA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112895-TPS73115DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73115DBVTG4 CAD Model

Description

Product Overview: TPS73115DBVTG4

The TPS73115DBVTG4 is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a global leader in semiconductor solutions. This LDO is designed to deliver a stable and precise voltage supply with a low dropout voltage and low quiescent current, making it an ideal choice for battery-powered applications and sensitive analog circuits.

Key Features

  • Output Voltage: The TPS73115DBVTG4 provides a fixed output voltage of 1.5V, suitable for various low-voltage applications.
  • Dropout Voltage: Featuring an ultra-low dropout voltage, this device ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Current Capability: With the ability to supply up to 150mA of output current, it can easily power small to medium-sized loads.
  • Package: Housed in a compact SOT-23-5 package, the TPS73115DBVTG4 is optimized for space-constrained applications.
  • Thermal Performance: The excellent thermal performance of the device allows it to maintain a stable operation over a wide temperature range.
  • Stability: It is stable with ceramic capacitors, which are small in size, have lower equivalent series resistance (ESR), and provide better reliability.
  • Power Supply Rejection Ratio (PSRR): High PSRR minimizes the effect of supply voltage variations on the output voltage, making it ideal for noise-sensitive applications.

Applications

The TPS73115DBVTG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless handsets and WLAN cards
  • GPS devices
  • Analog and digital sensor systems
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS73115DBVTG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a wide range of conditions and applications. With built-in overcurrent and overtemperature protection, the device's longevity and stability are further enhanced.

In summary, the TPS73115DBVTG4 from Texas Instruments stands out as a robust, efficient, and precise voltage regulator solution, suitable for a myriad of sophisticated electronic applications where power efficiency and space saving are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8970 $53.8200
140+ $0.7360 $103.0400
215+ $0.7130 $153.2950
290+ $0.6900 $200.1000
375+ $0.6670 $250.1250
505+ $0.5980 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess