EN
  • EN
  • DE

TPS73130DBVT

Part No TPS73130DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA to 750μA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.03V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 142330-TPS73130DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73130DBVT CAD Model

Description

Overview of Texas Instruments TPS73130DBVT

The Texas Instruments TPS73130DBVT is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. Offering a fixed output of 3.0V with an impressive accuracy, this regulator is an ideal choice for sensitive applications that demand a consistent power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is suitable for a variety of low-voltage applications, including microcontrollers, sensors, and analog circuits.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable and consistent performance for critical applications where voltage stability is paramount.
  • Low Dropout: With a low dropout voltage, the TPS73130DBVT can maintain regulation with a minimal difference between the input and output voltage, making it efficient for battery-powered devices.
  • Current Capacity: The device can supply up to 150mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Protection: The regulator includes an over-temperature protection feature that safeguards the device and the application from excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection helps to prevent damage to the regulator and the load in the event of a fault condition or excessive power draw.

Package and Reliability

The TPS73130DBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance or reliability, making it a versatile choice for both portable and stationary applications.

Applications

This LDO voltage regulator is well-suited for a wide range of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and handheld gaming devices
  • Wireless communication systems including RF transceivers and Bluetooth modules
  • Healthcare devices like portable medical equipment and fitness trackers
  • Power management solutions for microcontrollers and digital signal processors (DSPs)

In conclusion, the TPS73130DBVT from Texas Instruments is a reliable and precise voltage regulator that offers excellent performance for applications requiring a stable 3.0V power supply. Its advanced features and robust protection mechanisms ensure that it can deliver the necessary power efficiently and safely, making it a top choice for designers and engineers.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7412 $52.0828
45+ $2.2492 $101.2140
69+ $2.1789 $150.3441
95+ $2.1086 $200.3170
123+ $2.0383 $250.7109
165+ $1.8275 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,310 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess