Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.15V @ 250mA
Output Current 250mA
Operating Supply Current 550μA to 950μA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.04V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 107821-TPS73225DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73225DBVR CAD Model

Description

The TPS73225DBVR is a high-precision, low-dropout voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This device is capable of delivering a fixed output voltage of 2.5V with an output current of up to 250mA, making it an ideal choice for powering sensitive analog and digital circuits that require a steady voltage source.

Key Features

  • Low Dropout: With a low dropout voltage, this regulator can maintain regulation with minimal difference between the input and output voltage, which is particularly useful when the supply voltage is closely matched to the output voltage.
  • High Accuracy: The TPS73225DBVR offers a high accuracy output voltage with a tight tolerance, ensuring precise voltage delivery for critical applications.
  • Low Quiescent Current: It features a low quiescent current, which makes it suitable for battery-powered devices as it helps in extending the battery life by minimizing power consumption when in standby mode.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat.
  • Overcurrent Protection: It also incorporates overcurrent protection to prevent damage to the regulator in the event of output overload or short-circuit conditions.

Applications

The TPS73225DBVR is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Microcontroller or microprocessor power supplies
  • Reference voltage sources
  • Consumer electronics
  • Analog circuits requiring a precise and stable power supply

Package and Availability

This voltage regulator is available in a small, 5-pin SOT-23 (DBVR) package, which makes it suitable for space-constrained applications. The TPS73225DBVR is part of Texas Instruments' extensive range of power management solutions and is readily available from authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Texas Instruments
IC REG LDO 3.3V 1.5A TO220-3
Lowest to $2.6899
ECAD model for LM1086CT-3.3/NOPB
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ECAD model for MIC2211-WSYML-TR
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO ADJ 3A 7DDPAK
Lowest to $2.3940
ECAD model for TPS74901KTWT
Microchip Technology
IC REG LDO 2.7V/1.8V 10MLF
Need more? Email Us
ECAD model for MIC2211-LGYML-TR
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3558 $54.2320
90+ $1.1125 $100.1250
140+ $1.0777 $150.8780
195+ $1.0430 $203.3850
250+ $1.0082 $252.0500
335+ $0.9039 $302.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,600 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention