EN
  • EN
  • DE

TPS73433DRVR

Part No TPS73433DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 6SON / 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.22V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 65μA
PSRR 60dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Part Number Series TPS73433
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805681-TPS73433DRVR
Ultra Librarian 3D Model Ultra Librarian TPS73433DRVR CAD Model

Description

Product Overview: TPS73433DRVR by Texas Instruments

The TPS73433DRVR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This component is particularly suitable for sensitive applications requiring a clean power supply, such as RF and analog circuits, portable devices, and microcontroller-based systems.

Key Features

  • Output Voltage: The TPS73433DRVR provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and analog devices.
  • High Accuracy: It offers excellent load and line regulation with an accuracy of ±2%, maintaining a stable output even under varying input voltage and load conditions.
  • Low Dropout: With a low dropout voltage of typically 250mV at 250mA load, it can operate close to the input supply voltage, maximizing efficiency and battery life in portable applications.
  • Current Capacity: The device can supply up to 250mA of output current, catering to a wide range of power requirements.
  • Low Quiescent Current: The TPS73433DRVR is optimized for low quiescent current, drawing only 38µA typically, which is beneficial for battery-powered applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from adverse conditions.
  • Small Footprint: The regulator comes in a small 6-pin SON package, making it suitable for space-constrained applications.

Applications

The TPS73433DRVR is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Handheld devices
  • Wireless LAN cards
  • Power management for DSPs and MCUs

With its combination of features, the TPS73433DRVR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution. Its high accuracy, low dropout, and protection features ensure that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0966 $54.8300
115+ $0.8998 $103.4770
175+ $0.8717 $152.5475
240+ $0.8436 $202.4640
310+ $0.8155 $252.8050
415+ $0.7311 $303.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess