EN
  • EN
  • DE

TPS73533DRVR

Part No TPS73533DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.28V @ 500mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034659-TPS73533DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS73533
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73533DRVR CAD Model

Description

Product Overview: TPS73533DRVR by Texas Instruments

The TPS73533DRVR is a high-performance, low-dropout (LDO) linear voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This compact device is designed to deliver a stable and precise 3.3V output, with an input voltage range that makes it suitable for a wide array of applications, from consumer electronics to industrial systems.

With an impressive dropout voltage of just 250mV at full load, the TPS73533DRVR ensures efficient operation even when the supply voltage is close to the output voltage, which is critical for battery-powered devices where every volt counts. The device is capable of sourcing up to 500mA of output current, making it suitable for powering small to medium-sized loads.

One of the key features of the TPS73533DRVR is its low quiescent current, which is particularly important for battery-operated devices where power conservation is crucial. Additionally, the regulator offers excellent load and line transient responses, ensuring stable performance under varying conditions.

The device comes in a small 6-pin SON package, designated as DRVR, which is optimized for thermal performance and space-saving on printed circuit boards. This makes the TPS73533DRVR an ideal choice for compact and portable applications where space is at a premium.

Safety and reliability are paramount for TI, and the TPS73533DRVR incorporates several protective features. It includes overcurrent protection, thermal shutdown, and stable operation with ceramic output capacitors, ensuring long-term reliability. Furthermore, the device is fully specified over the temperature range of –40°C to +125°C, accommodating a broad spectrum of environmental conditions.

Whether you're designing a sophisticated medical device, a portable consumer gadget, or an industrial instrument, the TPS73533DRVR from Texas Instruments provides the performance, efficiency, and reliability you need in a voltage regulator. Its combination of features and compact form factor makes it an excellent choice for your power management solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8272 $53.7680
150+ $0.6788 $101.8200
230+ $0.6576 $151.2480
315+ $0.6363 $200.4345
410+ $0.6151 $252.1910
545+ $0.5515 $300.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,340 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess