EN
  • EN
  • DE

TPS74201RGWR

Part No TPS74201RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034684-TPS74201RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Family Name TPS74201
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS74201RGWR CAD Model

Description

The TPS74201RGWR from Texas Instruments is a high-performance, single-output Low-Dropout (LDO) voltage regulator, designed to deliver a precise voltage supply for a wide range of applications. Offering a maximum output current of 1.5 A, this LDO regulator is well-suited for powering sensitive analog circuits that require a stable and clean power supply.

This voltage regulator features an adjustable output voltage range from 1.2V to 5.5V, allowing for versatile use in different circuit designs. The TPS74201RGWR is capable of maintaining a low dropout voltage, even at full load, which enhances the efficiency of the system it is powering. The device is also characterized by its low noise performance, which is essential for RF and precision analog applications.

One of the key benefits of the TPS74201RGWR is its thermal performance. The device comes in a compact 20-pin VQFN package with a PowerPAD™, which provides excellent thermal dissipation. This feature ensures reliable operation even under high load conditions and in environments with limited airflow.

The TPS74201RGWR is equipped with a variety of protection features to ensure the safety and longevity of the electronic components it serves. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which help to prevent damage from a range of potential fault conditions.

Additionally, the device offers programmable soft-start capabilities, which can be used to minimize inrush current during startup, thus preventing voltage spikes that could potentially harm other parts of the system. The regulator also supports stable operation with ceramic output capacitors, providing designers with flexibility in selecting passive components.

With its combination of performance, versatility, and protection features, the TPS74201RGWR is an excellent choice for powering FPGAs, DSPs, microprocessors, and other digital and analog loads that require a high-quality power supply. Its reliability and adaptability make it an ideal solution for a broad range of industrial, communications, and consumer electronics applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9817 $53.9935
110+ $0.9196 $101.1560
170+ $0.8886 $151.0620
245+ $0.8264 $202.4680
315+ $0.7954 $250.5510
395+ $0.7643 $301.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,645 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess