EN
  • EN
  • DE

IP4027CX20/LF135

Part No IP4027CX20/LF135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 666 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1129963-IP4027CX20/LF135
Ultra Librarian 3D Model Ultra Librarian IP4027CX20/LF135 CAD Model

Description

The IP4027CX20/LF135 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is engineered to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic solutions.

Key Features

  • High Integration: The IP4027CX20/LF135 boasts a highly integrated design, combining multiple functions into a single chip, which helps in reducing the overall footprint and simplifying the design of end products.
  • Efficiency: Designed with efficiency in mind, this product ensures low power consumption, making it suitable for energy-sensitive applications.
  • Robust Performance: NXP's commitment to quality means that the IP4027CX20/LF135 is built to deliver reliable and consistent performance even under challenging conditions.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this component offers enhanced features and capabilities that keep pace with the latest industry trends and standards.

Applications

The versatile nature of the IP4027CX20/LF135 makes it an ideal choice for a multitude of applications, including, but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

Parameter Value
Package Type SMD/SMT
Mounting Style Surface Mount
Operating Temperature -40°C to +85°C
Supply Voltage Refer to datasheet

Support and Resources

For additional information and resources on the IP4027CX20/LF135, customers can access detailed datasheets, application notes, and design resources on the official NXP Semiconductors website. NXP also provides expert technical support to assist with product integration and troubleshooting.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess