EN
  • EN
  • DE
  • IT

TPS74550PQWDRVRQ1

Part No TPS74550PQWDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.095V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 36 µA
PSRR 57dB ~ 35dB (1kHz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS745
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS74550PQWDRVRQ1DKR,296-TPS74550PQWDRVRQ1TR,296-TPS74550PQWDRVRQ1CT
Standard Package 3,000
Win Source Part Number 1101074-TPS74550PQWDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74550PQWDRVRQ1 CAD Model

Description

Product Overview: TPS74550PQWDRVRQ1 from Texas Instruments

The TPS74550PQWDRVRQ1 is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance component is specifically engineered to meet the stringent requirements of automotive and industrial applications, delivering a reliable and efficient power management solution.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range that can be finely tuned to meet the specific needs of the application, ensuring precise voltage regulation for sensitive electronic components.
  • High Output Current: With the capability to deliver up to 1.5A of continuous output current, this LDO can power a wide array of devices, from microcontrollers to advanced digital systems.
  • Low Dropout Voltage: The TPS74550PQWDRVRQ1 boasts a low dropout voltage, which enhances its efficiency by allowing the regulator to operate closer to the input voltage, thus minimizing power loss.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the system it powers from potential damage due to excessive temperature or current conditions.
  • Stable with Low ESR Capacitors: The LDO is designed to be stable with ceramic output capacitors, which have low equivalent series resistance (ESR), providing a stable and noise-free voltage supply.

Applications

The versatility of the TPS74550PQWDRVRQ1 makes it ideal for a range of applications, particularly in the automotive sector where robustness and reliability are paramount. It is suitable for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics. Additionally, its performance characteristics make it a good fit for industrial applications, including factory automation and control systems.

Quality and Reliability

As part of TI's commitment to quality, the TPS74550PQWDRVRQ1 is designed to meet the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. The device is also provided in a thermally-enhanced package, which aids in heat dissipation, further improving its longevity and stability in challenging environments.

With its advanced features, the TPS74550PQWDRVRQ1 from Texas Instruments represents a superior power management solution for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5758 $63.0320
90+ $1.2930 $116.3700
135+ $1.2526 $169.1010
185+ $1.2122 $224.2570
240+ $1.1717 $281.2080
320+ $1.0506 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess