EN
  • EN
  • DE

TPS75601KC

Part No TPS75601KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5 V
Voltage - Dropout (Typical) 0.25V @ 5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 055891-TPS75601KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75601KC CAD Model

Description

The TPS75601KC from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is particularly well-suited for applications requiring a low voltage supply with a high degree of accuracy and minimal power loss.

Key Features

  • Output Voltage: The device provides an adjustable output voltage range from 1.2V to 5V, which can be set using an external resistor divider. This flexibility makes it suitable for a wide variety of applications.
  • High Current Capability: The TPS75601KC can deliver up to 5A of continuous output current, making it ideal for powering high-current devices such as microprocessors, FPGAs, and DSPs.
  • Low Dropout: With a low dropout voltage of typically 350mV at full load, it ensures efficient operation even when the input-to-output voltage differential is minimal.
  • Fast Transient Response: The regulator is designed to maintain output voltage stability in the presence of rapid load changes, ensuring reliable performance for sensitive electronic circuits.
  • Thermal Protection: Built-in thermal shutdown protection helps to prevent damage from overheating, enhancing the longevity and reliability of the device.
  • Overcurrent Protection: The TPS75601KC includes overcurrent protection to safeguard the regulator and the load from excessive current conditions.

Applications

The versatile nature of the TPS75601KC makes it suitable for a diverse range of applications, including but not limited to:

  • Power supply for microcontrollers and digital ICs
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • High-current power supplies
  • Telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the TPS75601KC is built to meet high standards of quality and reliability. It is available in a TO-220 package, making it easy to integrate into a variety of circuit designs. Whether you are developing consumer electronics, industrial systems, or automotive applications, the TPS75601KC offers a dependable solution for your voltage regulation needs.

Ordering Information

The TPS75601KC is available for ordering from Texas Instruments and authorized distributors. For detailed product specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4533 $58.3599
7+ $15.9617 $111.7319
10+ $15.4629 $154.6290
14+ $14.9641 $209.4974
18+ $14.4653 $260.3754
24+ $12.9689 $311.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess