EN
  • EN
  • DE

TPS75701KTTTG3

Part No TPS75701KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TPS75701 FAST-TRANSIENT REONSE 3-A LOW-DROPOUR | IC REG LIN POS ADJ 3A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 5V
Output Current 3A
Current - Quiescent (Iq) 200μA
PSRR 62dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number TPS75701
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1273370-TPS75701KTTTG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75701KTTTG3 CAD Model

Description

The TPS75701KTTTG3 is a state-of-the-art voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a high-performance power management solution that is ideal for a wide range of applications, including but not limited to, communication equipment, networking hardware, and embedded systems.

Key Features

  • Output Voltage: The TPS75701KTTTG3 offers a fixed output voltage of 5V, providing a stable power supply for your circuits.
  • High Current Capability: With an output current capacity of 3A, this regulator can power heavy loads, making it suitable for high-demand applications.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even when the input voltage is close to the output voltage, which is essential for battery-powered devices.
  • Fast Transient Response: The device is designed to respond quickly to changes in load, ensuring stable voltage levels during sudden demand spikes.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, thereby increasing the reliability and longevity of both the regulator and the system it powers.
  • Adjustable Output: While it comes with a fixed 5V output, it also provides an option for an adjustable output voltage, offering flexibility in custom applications.

Product Specifications

Parameter Value Manufacturer Texas Instruments Product Category Low Dropout Regulator Output Type Fixed/Adjustable Output Voltage 5V Output Current 3A Number of Outputs 1 Package / Case TO-263 Minimum Input Voltage 5.5V Maximum Input Voltage 5.5V

The TPS75701KTTTG3 from Texas Instruments represents a reliable and efficient solution for your power regulation needs, ensuring consistent performance and protection for your electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess