EN
  • EN
  • DE

TPS75801KC

Part No TPS75801KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.225 V to 5 V
Voltage - Dropout (Typical) 0.15V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 055893-TPS75801KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75801KC CAD Model

Description

The TPS75801KC from Texas Instruments is a high-performance, 3A low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage for a wide range of applications. This component is part of TI's extensive line of power management integrated circuits that are renowned for their reliability and efficiency.

Key Features

  • Output Voltage: The TPS75801KC provides an adjustable output voltage that can be set from 1.2V to 3.3V using external resistors, which allows for high flexibility in matching the voltage requirements of various devices.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this voltage regulator can power even demanding circuits without compromising performance.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltages, improving efficiency and allowing operation with very low input-output voltage differentials.
  • Thermal Protection: The TPS75801KC features built-in thermal protection that shuts down the regulator to prevent damage from overheating, ensuring the safety and longevity of both the regulator and the device it powers.
  • Fast Transient Response: This regulator is designed to maintain stable output voltage despite rapid changes in load, which is crucial for high-performance processors and digital circuits.

Applications

The versatility of the TPS75801KC makes it suitable for a wide array of applications, including:

  • Power supply for DSPs, FPGAs, and microprocessors
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Peripheral power supplies

Package and Quality

The TPS75801KC comes in a TO-220 package, which is known for its good thermal performance and ease of mounting on printed circuit boards. Texas Instruments ensures high standards of quality and reliability, making the TPS75801KC a trusted choice for engineers and designers looking for a robust voltage regulation solution.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3637 $51.8185
12+ $8.5036 $102.0432
19+ $8.2378 $156.5182
26+ $7.9721 $207.2746
33+ $7.7064 $254.3112
44+ $6.9091 $304.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess