EN
  • EN
  • DE

TMS320VC54CDW

Part No TMS320VC54CDW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description 32-bit fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219473-TMS320VC54CDW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC54CDW CAD Model

Description

The Texas Instruments TMS320VC54CDW is a high-performance embedded digital signal processor (DSP) designed for a wide range of applications, including industrial control, automotive, telecommunications, and consumer electronics. It is based on the TI C55x DSP core, which offers a unique combination of performance and power efficiency.

The TMS320VC54CDW features a 32-bit fixed-point processor with a clock speed of up to 200 MHz. It also includes a variety of on-chip peripherals, such as two 16-bit timers, a 12-bit A/D converter, a 12-bit D/A converter, and a serial communication interface.

The TMS320VC54CDW is available in a variety of package options, including a 100-pin TQFP package and a 144-pin LQFP package. It is also supported by a wide range of development tools, including the TI Code Composer Studio IDE and the TI C55x DSP compiler.

Features and Benefits

  • High-performance C55x DSP core with a clock speed of up to 200 MHz
  • On-chip peripherals include two 16-bit timers, a 12-bit A/D converter, a 12-bit D/A converter, and a serial communication interface
  • Available in a variety of package options
  • Supported by a wide range of development tools

Applications

  • Industrial control
  • Automotive
  • Telecommunications
  • Consumer electronics

Examples

  • Motor control
  • Power management
  • Audio processing
  • Video processing
  • Image processing
  • Voice processing
  • Data communication

Conclusion

The Texas Instruments TMS320VC54CDW is a high-performance embedded DSP that is ideal for a wide range of applications. It offers a unique combination of performance, power efficiency, and features.

Additional Information

The TMS320VC54CDW is also supported by a variety of third-party software and hardware development tools. This makes it easy to get started with developing applications for the TMS320VC54CDW.

The TMS320VC54CDW is a popular choice for embedded DSP applications due to its high performance, power efficiency, and wide range of features. It is used in a variety of products, including industrial controllers, automotive systems, telecommunications equipment, and consumer electronics.

Here are some specific examples of how the TMS320VC54CDW is used in different applications:

  • In industrial control, the TMS320VC54CDW is used to control motors, power converters, and other devices.
  • In automotive, the TMS320VC54CDW is used to control engine and transmission systems, as well as audio and video systems.
  • In telecommunications, the TMS320VC54CDW is used to process voice and data signals in cellular phones, base stations, and other equipment.
  • In consumer electronics, the TMS320VC54CDW is used in digital cameras, MP3 players, and other devices.

The TMS320VC54CDW is a versatile and powerful embedded DSP that is well-suited for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess