EN
  • EN
  • DE

MC56F81646VLF

Part No MC56F81646VLF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 64KB/12KB LQPF48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Product Status Active
Type -
Interface I²C, SCI, SPI
Clock Rate 100MHz
Non-Volatile Memory FLASH (64kB)
On-Chip RAM 12kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56F81646
REACH Status REACH Unaffected
Win Source Part Number 1355879-MC56F81646VLF
Ultra Librarian 3D Model Ultra Librarian MC56F81646VLF CAD Model

Description

Introducing the NXP MC56F81646VLF Digital Signal Controller

The NXP MC56F81646VLF is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is designed to meet the demanding requirements of high-performance embedded systems found in industrial control, automotive applications, motor control, and power management solutions.

Key Features

  • Performance: At the heart of the MC56F81646VLF is a 32-bit DSP core that provides a perfect balance between speed and power efficiency. With a clock speed of up to 100 MHz, it delivers the computational bandwidth needed for complex algorithms and signal processing tasks.
  • Memory: The device is equipped with an ample amount of on-chip memory, including 128 KB of flash memory for reliable, non-volatile storage of code, and 16 KB of RAM for efficient data handling and processing.
  • Integration: The DSC integrates a rich set of peripherals, such as multiple analog-to-digital converters (ADCs), a flexible timer module, and a variety of communication interfaces including CAN, SPI, I2C, and UART. This high level of integration simplifies design and can reduce system costs.
  • Flexibility: With its versatile set of peripherals and interfaces, the MC56F81646VLF is highly flexible and can be tailored to a wide range of applications. Its modular architecture allows designers to scale their systems up or down according to their specific needs.
  • Energy Efficiency: This DSC is designed with energy efficiency in mind. Advanced power management features enable the reduction of overall power consumption, making it ideal for battery-powered or energy-sensitive applications.

Applications

The NXP MC56F81646VLF is well-suited for a variety of applications where precision and efficiency are crucial. It excels in:

  • Advanced motor control systems such as those found in electric vehicles or industrial machinery.
  • Power conversion and management, including inverters, power supplies, and battery management systems.
  • Industrial automation, where accuracy and real-time control are paramount.
  • Automotive control systems that demand high reliability and performance under harsh conditions.

Overall, the NXP MC56F81646VLF is a robust and reliable solution for designers looking to create sophisticated embedded systems that require high-speed signal processing, versatile connectivity, and superior power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess