EN
  • EN
  • DE

TMS320VC5510AZAVA2

Part No TMS320VC5510AZAVA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 240-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169055-TMS320VC5510AZAVA2
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
On-Chip RAM 320kB
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AZAVA2 CAD Model

Description

The TMS320VC5510AZAVA2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320C55x DSP family, which is renowned for its low-power consumption and optimized performance in processing audio, telecommunications, and industrial control tasks.

Key Features:

  • Advanced DSP Core: The TMS320VC5510AZAVA2 features a fixed-point, very-long-instruction-word (VLIW) architecture that can execute up to four instructions in parallel, enhancing its processing capabilities.
  • High Performance: With a clock speed of up to 200 MHz, this DSP can perform up to 400 million instructions per second (MIPS), making it suitable for high-speed signal processing applications.
  • Memory: It includes a variety of on-chip memory options such as 64K bytes of RAM and 256K bytes of ROM, allowing for flexible and efficient data storage and management.
  • Low Power Consumption: The TMS320VC5510AZAVA2 is designed with power efficiency in mind, featuring multiple power-saving modes to reduce consumption and extend battery life in portable devices.
  • Peripherals: A rich set of peripherals, including serial ports, timers, and a host port interface, provides versatile connectivity options for a wide range of applications.
  • Package: Housed in a 144-BGA (Ball Grid Array) package, the TMS320VC5510AZAVA2 offers a compact footprint suitable for space-constrained applications.

Applications:

This DSP is ideally suited for a variety of applications, including:

  • Wireless communication devices such as mobile phones and base stations
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems

With its combination of performance, efficiency, and integrated features, the TMS320VC5510AZAVA2 from Texas Instruments is a robust solution for developers looking to enhance their products with advanced digital signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6781 $71.6781
2+ $58.8128 $117.6256
3+ $56.9749 $170.9247
4+ $55.1370 $220.5480
5+ $53.2991 $266.4955
7+ $47.7854 $334.4978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess