EN
  • EN
  • DE

ATF22LV10CZ-25SI

Part No ATF22LV10CZ-25SI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 25 ns
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF22LV10C
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566538-ATF22LV10CZ-25SI
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CZ-25SI CAD Model

Description

Microchip Technology ATF22LV10CZ-25SI Programmable Logic Device

The ATF22LV10CZ-25SI is a high-performance programmable logic device (PLD) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel ATF22LV10 series and is a versatile component used in a wide array of applications where a customized logic solution is required.

Key Features:

  • High-Speed Performance: The ATF22LV10CZ-25SI is designed to operate at 25ns propagation delay, ensuring fast performance for critical applications.
  • Low Voltage Operation: This device operates at a low voltage range, making it suitable for battery-operated and power-sensitive applications.
  • High-Density Design: With its 10 macrocells, the ATF22LV10CZ-25SI provides a compact and high-density solution for implementing complex logic functions.
  • CMOS Technology: Built with advanced CMOS technology, the device offers reduced power consumption and increased noise immunity.
  • Reprogrammable and Nonvolatile: The PLD is electrically erasable and reprogrammable, ensuring flexibility and ease of use for multiple design iterations without the need for replacement.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications:

The ATF22LV10CZ-25SI is ideal for a variety of applications including, but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Robotics
  • Custom logic circuits

Technical Specifications:

  • Speed Grade: 25ns
  • Supply Voltage: Low Voltage
  • Number of Macrocells: 10
  • Operating Temperature Range: Industrial
  • Package Type: SOIC (Small Outline Integrated Circuit)

The ATF22LV10CZ-25SI from Microchip Technology is a robust and reliable programmable logic device that offers designers the flexibility to create custom logic solutions with a single chip. Its high-speed performance, coupled with low power operation, makes it an excellent choice for a wide range of applications that require efficient and effective logic operations.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess