EN
  • EN
  • DE

PIC18LF24J10-I/SS

Part No PIC18LF24J10-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792147-PIC18LF24J10-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF24J10
Introduction Date June 26, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF24J10-I/SS CAD Model

Description

Microchip Technology's PIC18LF24J10-I/SS Microcontroller

The PIC18LF24J10-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, owing to its versatile features and robust architecture.

At the heart of the PIC18LF24J10-I/SS is an 8-bit PIC® microcontroller that operates on a maximum frequency of 40 MHz. It is equipped with 24 KB of flash memory, which is ample for storing complex programs and algorithms. Additionally, the device boasts 768 bytes of RAM, providing sufficient space for data manipulation and buffer storage.

This MCU comes in a 28-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. The 'LF' in its name indicates that it is part of Microchip's low-power series, designed to work efficiently in power-sensitive designs. The PIC18LF24J10-I/SS can operate at a voltage range of 2.0V to 3.6V, further emphasizing its utility in low-power scenarios.

One of the key features of this microcontroller is its rich set of peripherals. It includes an Enhanced Capture/Compare/PWM (ECCP) module, which allows for advanced control in motor and lighting applications. The device also offers Serial Peripheral Interface (SPI), I2C™ (Master/Slave communication), and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, providing versatile options for serial communication.

The PIC18LF24J10-I/SS is also equipped with 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and for applications requiring precise analog signal acquisition. Its two analog comparators with programmable input/output configuration add to its analog interface capabilities.

With its integrated brown-out reset, extended watchdog timer, and programmable low-voltage detection, the MCU ensures reliable operation under varying power conditions and contributes to the system's safety and stability. The device supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins, streamlining the development process by enabling easy program updates and real-time debugging.

Overall, the PIC18LF24J10-I/SS from Microchip Technology is a versatile, power-efficient, and feature-rich microcontroller that is well-suited for a broad spectrum of applications that demand reliability and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess