EN
  • EN
  • DE

TPS76030DBVTG4

Part No TPS76030DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.18V @ 50mA
Output Current 50mA
Operating Supply Current 115μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113107-TPS76030DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76030DBVTG4 CAD Model

Description

Product Overview: TPS76030DBVTG4 from Texas Instruments

The TPS76030DBVTG4 is a precision, low-dropout voltage regulator designed by Texas Instruments, catering to applications that require a low-power, high-performance voltage supply. This device is an excellent choice for systems that demand a stable and reliable power source, particularly in space-constrained and noise-sensitive electronic equipment.

Key Features

  • Output Voltage: The TPS76030DBVTG4 offers a fixed output voltage of 3.0V, which is ideal for powering 3V logic in mixed 3.3V/5V systems.
  • Low Dropout: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, making it suitable for battery-operated devices.
  • High Accuracy: With an output voltage tolerance of ±2%, the regulator provides precise voltage supply, critical for sensitive electronic components.
  • Current Capacity: The device can deliver a continuous output current of up to 50mA, sufficient for low-power applications.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Low Quiescent Current: The TPS76030DBVTG4 is optimized for low quiescent current, making it an energy-efficient choice for portable and battery-powered applications.

Applications

The TPS76030DBVTG4 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Microcontroller Power Supply
  • Reference Voltage Sources

Packaging and Quality

This component comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The TPS76030DBVTG4 is part of Texas Instruments' commitment to high-quality products, ensuring reliable performance in a wide range of environmental conditions.

With the TPS76030DBVTG4, designers can trust in a stable, efficient, and precise voltage regulator that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1968 $53.8560
105+ $0.9820 $103.1100
160+ $0.9514 $152.2240
220+ $0.9207 $202.5540
285+ $0.8900 $253.6500
380+ $0.7979 $303.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,505 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess