EN
  • EN
  • DE

TPS76032DBVT

Part No TPS76032DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.2V
Dropout Voltage-Max 0.18V @ 50mA
Output Current 50mA
Operating Supply Current 115μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113109-TPS76032DBVT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS76032DBVT CAD Model

Description

Product Overview: TPS76032DBVT from Texas Instruments

The TPS76032DBVT is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient component is engineered to meet the stringent power requirements of modern portable and battery-powered applications.

With its fixed output voltage of 3.2V and the ability to deliver up to 50mA of continuous current, the TPS76032DBVT is an excellent choice for systems that require a stable and precise voltage supply. The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.

Key Features

  • Low Dropout Voltage: The TPS76032DBVT offers a low dropout voltage, which is ideal for maintaining a consistent output voltage even with a minimal input-to-output voltage differential.
  • High Accuracy: This voltage regulator provides a high level of output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing system reliability and longevity.
  • Overcurrent Protection: The TPS76032DBVT features overcurrent protection to prevent damage to the regulator and the load in case of a short circuit or excessive load conditions.

Applications

The versatility of the TPS76032DBVT allows it to be used in a wide array of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless Communication Systems
  • Power Supply for DSPs and Microcontrollers
  • Handheld Instruments

The TPS76032DBVT comes in a small, surface-mount SOT-23-5 package, which is well-suited for space-constrained applications. Its compact size, combined with its robust feature set, makes it an ideal choice for designers looking to optimize power management in their next project.

With the TPS76032DBVT, Texas Instruments continues its tradition of providing high-quality, reliable power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess