EN
  • EN
  • DE

MMBTA63LT1

Part No MMBTA63LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS DARL PNP 30V SOT23 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBTA63
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 810263-MMBTA63LT1
Ultra Librarian 3D Model Ultra Librarian MMBTA63LT1 CAD Model

Description

ON Semiconductor MMBTA63LT1 PNP Transistor

The MMBTA63LT1 is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed for applications requiring a combination of high-speed switching and amplification, making it an ideal choice for a wide range of electronic circuits.

Constructed with ON Semiconductor's innovative technologies, the MMBTA63LT1 offers excellent power handling capabilities with a collector-emitter voltage (VCEO) of -30V and a collector current (IC) of -500mA. With these specifications, the MMBTA63LT1 can be deployed in medium power applications, ensuring reliable performance and durability.

One of the standout features of the MMBTA63LT1 is its SOT-23 package, which is not only compact but also allows for efficient thermal management. This small surface-mount package is perfect for space-constrained applications, providing designers with greater flexibility when laying out their PCBs. Furthermore, the SOT-23 package enhances the overall thermal performance of the device, contributing to its stability and longevity.

The MMBTA63LT1 boasts a high gain bandwidth product (fT) of 50MHz, which is indicative of its ability to operate at high frequencies. This makes it particularly useful in RF amplification and fast-switching applications such as signal processing, driving loads in portable devices, and other telecommunications equipment.

With its high current gain (hFE) characteristics, the MMBTA63LT1 ensures efficient amplification in analog circuits. This parameter is critical in applications where signal integrity is paramount, and the MMBTA63LT1 delivers with consistent performance over various conditions.

ON Semiconductor has a commitment to environmental sustainability, and the MMBTA63LT1 is a testament to this. It is designed to meet or exceed the regulatory requirements of various environmental standards, ensuring that the product is not only high-performing but also eco-friendly.

In summary, the MMBTA63LT1 from ON Semiconductor is a versatile and robust PNP transistor that offers high-speed switching, efficient amplification, and a compact form factor. Its suitability for a broad range of applications and adherence to environmental standards makes it an excellent choice for designers looking to incorporate a reliable transistor into their electronic designs.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess