EN
  • EN
  • DE

LM5041ASD

Part No LM5041ASD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5041A Cascaded PWM Controller | IC REG CTRLR MULT TOP 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 15V ~ 90V
Switching Frequency 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200277-LM5041ASD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5041ASD CAD Model

Description

The LM5041ASD from Texas Instruments is a versatile and efficient cascaded Pulse Width Modulation (PWM) controller designed for high-voltage power conversion applications. This advanced controller integrates all the necessary features to implement a cascaded PWM topology with minimal external components, making it an ideal choice for a wide range of power supply designs.

Key Features:

  • Wide Input Voltage Range: The LM5041ASD operates over a broad input voltage range, accommodating various applications from telecom to industrial power supplies.
  • Dual Output Drive Stages: Equipped with two outputs, the controller can drive both the high-side and low-side MOSFETs, facilitating the implementation of a full-bridge or two-switch forward converter.
  • Programmable Oscillator Frequency: The onboard oscillator's frequency is programmable, allowing designers to optimize the performance of their power supply for specific applications.
  • Integrated Bootstrap Diode: An integrated bootstrap diode is provided to simplify the high-side gate drive circuitry, reducing external component count and complexity.
  • Voltage Mode Control: The LM5041ASD offers precise voltage mode control, ensuring stable and reliable operation across varying load conditions.
  • Soft-Start Capability: The soft-start function limits inrush current during startup, enhancing the reliability and lifespan of the end application.
  • Thermal Shutdown: With built-in thermal shutdown, the device offers protection against overheating, further safeguarding the power supply system.

Applications:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • DC-DC Converters
  • Isolated Power Supplies

The LM5041ASD is packaged in a compact LLP-10 (4.9mm x 3.0mm) package, making it suitable for space-constrained applications. Its advanced feature set and integrated functions make it a powerful solution for designers looking to create efficient, reliable, and cost-effective power supplies.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0095 $50.2375
61+ $1.6488 $100.5768
94+ $1.5973 $150.1462
130+ $1.5457 $200.9410
168+ $1.4942 $251.0256
224+ $1.3396 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess