EN
  • EN
  • DE

TPS76301DBVR

Part No TPS76301DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V to 6.5V 0.15A 5-Pin SOT-23 T/R / IC REG LDO ADJ 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 6.5V
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 6.5 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034738-TPS76301DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS76301
Introduction Date April 11, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76301DBVR CAD Model

Description

The TPS76301DBVR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed or adjustable output from an input voltage supply. This regulator is capable of providing up to 150mA of output current while maintaining a low 85µA (typical) quiescent current, making it an excellent choice for battery-operated and low-power applications.

Key Features:

  • Output Voltage Range: The TPS76301DBVR offers an adjustable output voltage range from 1.2V to 10V, allowing for customization to meet specific application requirements.
  • High Accuracy: This device provides excellent regulation with a typical output voltage accuracy of ±2%.
  • Low Dropout Voltage: It features a low dropout voltage, typically 200mV at 150mA load, which enhances efficiency and allows operation closer to the input voltage.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and current limit features to protect against excessive temperature and current conditions.
  • Low Quiescent Current: With a typical quiescent current of 85µA, the TPS76301DBVR is optimized for battery-powered devices, where power conservation is critical.
  • Small Package Size: The device is available in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications:

The TPS76301DBVR is versatile and can be used in various applications, such as:

  • Portable electronics
  • Battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs, MCUs, and FPGAs

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS76301DBVR is no exception. This voltage regulator is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information:

To purchase the TPS76301DBVR, you can visit authorized Texas Instruments distributors or order directly from the TI website. The device's full part number, including the package type and orderable quantity, is essential for accurate ordering.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6013 $51.1105
205+ $0.4934 $101.1470
315+ $0.4780 $150.5700
435+ $0.4625 $201.1875
560+ $0.4471 $250.3760
750+ $0.4009 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess