EN
  • EN
  • DE

TPS76901HDBVT

Part No TPS76901HDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V to 4.5V 0.1A 5-Pin SOT-23 T/R / IC REG LDO ADJ 0.1A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 4.5V
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 175°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 4.5 V
Voltage - Dropout (Typical) 0.071V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034763-TPS76901HDBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS76901-HT
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76901HDBVT CAD Model

Description

TPS76901HDBVT - Low Dropout Voltage Regulator from Texas Instruments

The TPS76901HDBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed for applications that require a low-power, high-accuracy voltage supply. This device is part of the TPS769xx family of linear regulators, which are known for their reliability and efficiency in a variety of electronic applications.

Key Features:

  • Output Voltage: The TPS76901HDBVT provides a fixed output voltage of 1.0V, which is ideal for powering sensitive analog and digital circuits that require a stable supply.
  • High Accuracy: This regulator offers a high accuracy output voltage with a low dropout voltage, ensuring minimal power loss and maximum efficiency.
  • Low Dropout: With a dropout voltage typically at 71mV at 100mA load, this LDO can maintain regulation with minimal input-to-output voltage difference, making it suitable for battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current of 17µA in the active mode and 1µA in standby mode, which helps in extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application circuit from damage due to overheating and overloading conditions.
  • Small Package: Housed in a 5-pin SOT-23 package, the TPS76901HDBVT is suitable for space-constrained applications.

Applications:

The TPS76901HDBVT is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Handheld instruments
  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth™ modules

This LDO voltage regulator is a reliable choice for designers looking for a compact, efficient, and high-performance power management solution. With its fixed output, low dropout, and high accuracy, the TPS76901HDBVT from Texas Instruments is an excellent choice for maintaining the integrity of your power supply in a variety of electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess