EN
  • EN
  • DE

TPS78601DRBEVM

Part No TPS78601DRBEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V, 2.5V, 2.8V, 3.3V
Output Current 1.5A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS78601
Win Source Part Number 798211-TPS78601DRBEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS78601
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS78601DRBEVM CAD Model

Description

The TPS78601DRBEVM from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS78601 low-dropout regulator (LDO). This evaluation module (EVM) is designed to help designers quickly and efficiently test the capabilities of this voltage regulator in their applications.

Key Features of the TPS78601DRBEVM

  • High-Performance LDO: The TPS78601 LDO can deliver up to 1.5A of output current with a dropout voltage of typically 280 mV at full load, making it suitable for high-performance applications that require a stable voltage supply.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 6.5V, allowing for flexibility in various design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the application.
  • Low Noise: With an optimized design for low noise, the TPS78601DRBEVM is ideal for sensitive analog circuits and RF applications.
  • Fast Transient Response: The EVM is designed to exhibit a fast transient response, which is critical for applications with rapidly changing loads.

Applications

The TPS78601DRBEVM is suitable for a wide range of applications, including but not limited to:

  • Post-Regulation for Switching Supplies
  • High-Performance DSPs, FPGAs, and ASICs
  • Wireless and RF Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment

Package Contents and Additional Resources

The EVM package includes the TPS78601DRBEVM board, documentation, and additional resources for getting started. Users can access comprehensive technical documentation, including the datasheet, user guide, and application notes, to facilitate the integration of the EVM into their projects.

Conclusion

The TPS78601DRBEVM from Texas Instruments provides a robust platform for testing and evaluating the TPS78601 LDO regulator. With its versatile features and comprehensive support materials, designers can expedite their development process and confidently implement the TPS78601 into their power management solutions.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
ams
BOARD EVAL FOR AS1359-31
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess