EN
  • EN
  • DE

TPS3513N

Part No TPS3513N
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 14-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name TPS3513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-17024, TPS3513NE4, -TPS3513NE4, 296-17024, TPS3513NE4-ND, -TPS3513N-NDR, -TPS3513NE4-NDR, -296-17024-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900752-TPS3513N
Ultra Librarian 3D Model Ultra Librarian TPS3513N CAD Model

Description

The TPS3513N is a versatile power supply supervisor component manufactured by Texas Instruments, designed to enhance the reliability of power systems. This integrated circuit is specifically tailored for monitoring and controlling the power supply operation, ensuring that the system remains within operational parameters.

Key Features

  • Power-On Reset Control: The TPS3513N includes a power-on reset control feature that ensures the system initializes correctly upon startup. This function guarantees that the processor and other critical components begin operation in a known state.
  • Manual Reset Input: With a manual reset input, users can trigger a system reset manually, providing an additional layer of control for system maintenance or troubleshooting.
  • Watchdog Timer: The built-in watchdog timer serves as an essential tool for system reliability, forcing a system reset if the software becomes unresponsive or deviates from expected operation.
  • Supply Voltage Supervision: The device continuously monitors the supply voltage and ensures that it remains within specified thresholds, protecting the system from undervoltage or overvoltage conditions.

Applications

The TPS3513N is suitable for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Parameter Value
Supply Voltage Range 4.5V to 18V
Operating Temperature -40°C to +85°C
Package Type 8-Pin DIP (N), 8-Pin SOIC (D)

The TPS3513N is available in an 8-pin DIP or SOIC package, making it easy to integrate into various circuit designs. With its robust feature set and Texas Instruments' reputation for high-quality components, this power supply supervisor is an excellent choice for ensuring system stability and reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9825 $50.7025
41+ $2.4472 $100.3352
64+ $2.3708 $151.7312
88+ $2.2943 $201.8984
113+ $2.2178 $250.6114
151+ $1.9884 $300.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess