EN
  • EN
  • DE

TPS79025DBVT

Part No TPS79025DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 50MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS79025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS79025DBVTTR, TPS79025DBVTG4-ND, 296-32575-6, 296-TPS79025DBVTDKR, 296-32575-1, 296-32575-2, 296-32575-6-ND, TPS79025DBVT-ND, 296-TPS79025DBVTCT, 296-32575-2-ND, TPS79025DBVTG4, 296-32575-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900993-TPS79025DBVT
Ultra Librarian 3D Model Ultra Librarian TPS79025DBVT CAD Model

Description

Product Overview: TPS79025DBVT from Texas Instruments

The TPS79025DBVT is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This regulator is part of TI's extensive TPS790xx series, known for their ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, making them ideal for precision applications that require a clean and stable voltage supply.

Key Features

  • Output Voltage: The TPS79025DBVT provides a fixed output voltage of 2.5V, which is suitable for powering sensitive analog circuits and other voltage-specific applications.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring a consistent output even under varying input voltages and load conditions.
  • Low Dropout Voltage: With a low dropout voltage, the TPS79025DBVT can maintain a regulated output even when the input-to-output differential is minimal, enhancing its efficiency in battery-operated devices.
  • Low Noise: It features ultra-low output noise, making it an excellent choice for RF and audio applications, where power supply noise can significantly affect performance.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the load from potential damage due to excessive heat or current.

Applications

The TPS79025DBVT is versatile and can be used in a variety of applications, including:

  • Precision analog systems
  • RF and wireless infrastructure
  • Audio equipment
  • Medical devices
  • Portable and battery-powered electronics

Package and Quality

Enclosed in a compact SOT-23-5 package, the TPS79025DBVT is designed for space-constrained applications. Its small footprint allows for integration into various circuit designs without sacrificing performance. Texas Instruments is committed to high standards of quality, and this product is no exception, ensuring reliability and consistency across batches.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The TPS79025DBVT is a testament to TI's dedication to providing innovative solutions that meet the needs of advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1928 $51.0848
39+ $2.6198 $102.1722
60+ $2.5379 $152.2740
82+ $2.4560 $201.3920
106+ $2.3742 $251.6652
141+ $2.1286 $300.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess