EN
  • EN
  • DE

MC74ACT125DG

Part No MC74ACT125DG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74ACT125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74ACT125DG-ND, MC74ACT125DGOS
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926257-MC74ACT125DG
Ultra Librarian 3D Model Ultra Librarian MC74ACT125DG CAD Model

Description

ON Semiconductor MC74ACT125DG Overview

The ON Semiconductor MC74ACT125DG is a high-performance, quad bus buffer gate featuring separate output-enable inputs for each gate. Designed for use in a wide range of digital applications, this device is part of the AC/ACT family, which is renowned for its high-speed operation while maintaining the robustness and reliability expected from ON Semiconductor components.

Key Features

  • Logic Type: Quad Buffer
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive Capability: Capable of driving 15 LSTTL loads
  • IC Output Current: 24mA
  • Propagation Delay Time: Fast propagation delay times, which are typically 8ns at 5V
  • Temperature Range: -55°C to +125°C operating temperature range, making it suitable for various environmental conditions
  • Packaging: Supplied in a 14-pin SOIC package for easy integration into a variety of circuit designs

Applications

The MC74ACT125DG is ideal for use in applications that require high-speed, low-power operation and the ability to drive multiple loads. Common applications include:

  • Logic level shifting
  • Bus interfacing
  • Buffering for memory address drivers
  • Data transmission systems
  • Input/output port expansion

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC74ACT125DG meets stringent standards for performance and reliability. This component is fabricated with high-quality materials and is subjected to rigorous testing to guarantee its suitability for demanding applications.

Environmental Compliance

The MC74ACT125DG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can be confident in selecting a product that not only meets high technical standards but also aligns with global environmental regulations.

Whether you're designing a complex digital system or simply need reliable buffering capabilities, the MC74ACT125DG from ON Semiconductor provides the performance and quality that engineers rely on.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3683 $51.5620
335+ $0.3022 $101.2370
515+ $0.2927 $150.7405
710+ $0.2833 $201.1430
915+ $0.2739 $250.6185
1,225+ $0.2455 $300.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess