EN
  • EN
  • DE

TPS79633QDCQRG4

Part No TPS79633QDCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708124-TPS79633QDCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79633QDCQRG4 CAD Model

Description

TPS79633QDCQRG4 - Texas Instruments

The TPS79633QDCQRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to offer a stable and reliable power supply for a wide range of applications. This regulator is notable for its low noise output, which makes it an ideal choice for sensitive RF or analog circuitry that requires a clean power source to operate effectively.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is common for many digital and analog circuits.
  • High Output Current: It can deliver up to 1A of continuous output current, catering to the needs of power-hungry components.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Low Noise: This LDO features an exceptionally low output noise level of 33μVRMS, making it suitable for precision applications such as medical equipment and high-fidelity audio.
  • Stable with Low ESR Capacitors: The TPS79633QDCQRG4 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, reducing the overall noise and improving reliability.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive heat or current.
  • Adjustable Output: While the device typically provides a 3.3V output, it also offers the flexibility to adjust the voltage with external resistors.

Applications:

The versatile nature of the TPS79633QDCQRG4 allows it to be used in a variety of applications, including:

  • RF and Analog Circuits
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • High-Fidelity Audio Equipment
  • Microcontrollers and Digital Logic Supply
  • Post-Regulation for Switching Supplies

With its robust design and comprehensive feature set, the TPS79633QDCQRG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 50V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10% 25V 1411
Need more? Email Us
AVX Corporation
CAP TANT 330UF 20% 10V 2917
Lowest to $1.6153
Texas Instruments
Lowest to $4.2655
AVX Corporation
CAP TANT 47UF 20% 10V 2312
Need more? Email Us
AVX Corporation
CAP TANT 150UF 10% 6.3V 2312
Lowest to $0.5099
AVX Corporation
CAP TANT 6.8UF 10% 16V 1411
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess