EN
  • EN
  • DE
  • IT

TPS7A6350QPWPRQ1

Part No TPS7A6350QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA 40-V LOW-DROPOUT REGULATOR WITH ULTRALOW Iq | IC REG LINEAR 5V 200MA 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 35μA
PSRR 60dB ~ 30dB (100Hz ~ 150kHz)
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS7A6350
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273674-TPS7A6350QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A6350QPWPRQ1 CAD Model

Description

Overview of Texas Instruments TPS7A6350QPWPRQ1

The TPS7A6350QPWPRQ1 from Texas Instruments is a state-of-the-art low-dropout regulator (LDO) designed for demanding automotive and industrial applications. This high-performance LDO offers a wide input voltage range and is capable of delivering a continuous current of up to 1.5A, making it an excellent choice for power-sensitive systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3V to 40V, providing flexibility in various supply conditions and making it suitable for automotive battery-powered applications.
  • Output Current: Capable of delivering up to 1.5A of output current, this LDO is designed to power a wide range of components, including microcontrollers, sensors, and other sensitive electronic devices.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power losses and improving system efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat or current conditions.
  • Stable with Low-ESR Output Capacitors: The TPS7A6350QPWPRQ1 is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the amount of required external components and saving board space.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise voltage regulation tailored to specific application requirements.
  • Quality and Reliability: As a product designed for automotive applications, it meets the rigorous standards of quality and reliability required in the industry.

Applications

The versatility of the TPS7A6350QPWPRQ1 makes it an ideal choice for a variety of applications, particularly in the automotive sector where stable and reliable power supply is critical. It is well-suited for infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive subsystems. Additionally, its robustness and high performance are beneficial for industrial applications such as factory automation, programmable logic controllers (PLCs), and other equipment requiring a stable power supply.

With its combination of features, the TPS7A6350QPWPRQ1 from Texas Instruments represents a reliable and efficient solution for powering advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.5014
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.0090
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0658
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.0942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1310 $55.1790
20+ $5.0305 $100.6100
31+ $4.8733 $151.0723
43+ $4.7161 $202.7923
55+ $4.5589 $250.7395
74+ $4.0873 $302.4602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess