EN
  • EN
  • DE

TPS7B7050QPWPRQ1

Part No TPS7B7050QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 300MA 16HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.4V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 29.6 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS7B7050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356913-TPS7B7050QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B7050QPWPRQ1 CAD Model

Description

The TPS7B7050QPWPRQ1 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced LDO is specifically engineered to meet the rigorous requirements of automotive and industrial applications, ensuring reliable performance in challenging environments.

Key Features

  • High Output Voltage Accuracy: The device provides excellent regulation with a precision output voltage, which is critical for sensitive electronic components.
  • Low Dropout Voltage: Designed for efficiency, the TPS7B7050QPWPRQ1 operates with a minimal voltage drop between the input and output, making it ideal for battery-operated systems.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, this LDO is suitable for harsh automotive environments and industrial applications.
  • Robust Protection Features: The device includes over-current protection, thermal shutdown, and over-voltage lockout, ensuring the safety and longevity of the system it is integrated into.
  • Adjustable Output Voltage: The output voltage can be adjusted with external resistors, providing design flexibility for various applications.

Applications

The TPS7B7050QPWPRQ1 is ideal for a wide range of applications, including:

  • Automotive infotainment and telematics systems
  • Automotive camera and radar systems
  • Power supplies for microcontrollers and sensors
  • Industrial control systems

Package and Quality

The device is available in a compact HTSSOP (PWP) package, which is designed to save space on printed circuit boards. Additionally, the TPS7B7050QPWPRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which underscores its reliability and quality for use in automotive electronics.

In summary, the TPS7B7050QPWPRQ1 LDO from Texas Instruments is a versatile and robust solution for power management in both automotive and industrial applications. Its high accuracy, low dropout, and comprehensive protection features make it a prime choice for designers looking for a reliable power supply solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1044 $54.9396
20+ $5.0087 $100.1740
31+ $4.8522 $150.4182
43+ $4.6957 $201.9151
56+ $4.5392 $254.1952
74+ $4.0696 $301.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess