EN
  • EN
  • DE
  • IT

TPS7B8733QKVURQ1R2

Part No TPS7B8733QKVURQ1R2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 500-MA, 40-V, LOW DRO  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.575V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 26 µA
PSRR 70dB (1kHz)
Control Features Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-5
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8733QKVURQ1R2CT,296-TPS7B8733QKVURQ1R2TR,296-TPS7B8733QKVURQ1R2DKR
Standard Package 2,500
Win Source Part Number 1048020-TPS7B8733QKVURQ1R2
Ultra Librarian 3D Model Ultra Librarian TPS7B8733QKVURQ1R2 CAD Model

Description

Overview of TPS7B8733QKVURQ1R2

The TPS7B8733QKVURQ1R2 is a high-performance, low-dropout voltage regulator (LDO) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. With its robust feature set and compact form factor, this LDO is engineered to provide a stable and reliable power supply to sensitive microcontrollers, sensors, and other electronic components.

Key Features

  • Output Voltage Accuracy: The device offers excellent regulation with a precision output voltage accuracy, ensuring consistent performance and stability for the connected load.
  • Low-Dropout: Its low-dropout feature allows for efficient operation, even with very small differences between the input and output voltages, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The TPS7B8733QKVURQ1R2 is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Wide Input Voltage Range: This LDO can accommodate a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different system designs.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when the device is in idle mode, contributing to the energy efficiency of the overall system.
  • Adjustable Output: Users can set the output voltage to their desired level, providing flexibility and customization for specific application requirements.
  • High PSRR: The device features a high power supply rejection ratio (PSRR), which reduces noise transmitted from the power supply to the output voltage, thus enhancing the performance of noise-sensitive applications.

Applications

The TPS7B8733QKVURQ1R2 is ideally suited for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and body control modules. It is also well-suited for industrial applications that require a stable and clean power supply, such as factory automation and control systems.

With its combination of high accuracy, reliability, and versatility, the TPS7B8733QKVURQ1R2 from Texas Instruments is a top choice for designers looking to optimize the power management in their automotive and industrial systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Fremont Micro Devices USA
Lowest to $0.0737
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4322 $59.4576
19+ $6.0983 $115.8677
29+ $5.9077 $171.3233
40+ $5.7172 $228.6880
51+ $5.5265 $281.8515
68+ $4.9549 $336.9332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess