EN
  • EN
  • DE

LM79L12ACM/NOPB

Part No LM79L12ACM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -12V 100MA 8SOIC  /  Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) -12V
Current - Output 100mA
Current - Quiescent (Iq) 6 mA
PSRR 52dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM79L12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM79L12ACMNOPB,-LM79L12ACM/NOPB-ND,LM79L12ACM-NDR,*LM79L12ACM/NOPB,2156-LM79L12ACM/NOPB-TI,NATNSCLM79L12ACM/NOPB
Standard Package 95
Win Source Part Number 1040851-LM79L12ACM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM79L12ACM/NOPB CAD Model

Description

The LM79L12ACM/NOPB is a reliable negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide a constant negative 12V output voltage, making it an ideal choice for a wide range of electronic applications that require a stable negative voltage supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of -12V, which is essential for circuits that require a stable negative power supply.
  • Output Current: Capable of delivering up to 100mA of output current, it can power small to medium-sized applications with ease.
  • Package Type: Housed in an SOP-8 (Small Outline Package), the LM79L12ACM/NOPB is compact and suitable for surface-mounted technology, allowing for efficient use of PCB space.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Short Circuit Protection: With short circuit protection, the regulator prevents damage to itself and the circuit it powers in the event of a fault or overload.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this component is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications:

The LM79L12ACM/NOPB is versatile and can be used in various applications, including:

  • Power supplies for operational amplifiers and other linear circuits
  • Battery chargers
  • Automotive electronics
  • Telecommunication equipment
  • Consumer electronics

With its robust design and comprehensive protection features, the LM79L12ACM/NOPB from Texas Instruments stands out as a dependable choice for designers and engineers looking to incorporate a negative voltage regulator into their systems. Its compact size, energy efficiency, and compliance with environmental standards make it an excellent component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9783 $53.8065
125+ $0.8027 $100.3375
195+ $0.7776 $151.6320
270+ $0.7525 $203.1750
345+ $0.7274 $250.9530
460+ $0.6522 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess