EN
  • EN
  • DE

TPS82676SIPR

Part No TPS82676SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 1.1V 0.66W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series MicroSip?
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output 1 1.1V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 8-BGA
Size / Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Win Source Part Number 145341-TPS82676SIPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS82676SIPR CAD Model

Description

The TPS82676SIPR is a high-performance, fully integrated, microSiP™ step-down converter from Texas Instruments (TI) designed to meet the power management requirements of battery-powered handheld applications. This advanced power solution integrates a complete power management system in a tiny package, making it ideal for space-constrained applications.

Key Features

  • High Efficiency: The TPS82676SIPR offers a high efficiency across a wide load current range, thanks to its innovative step-down converter topology and TI's advanced MOSFET technology.
  • Ultra-small Solution Size: With its microSiP™ packaging, the TPS82676SIPR minimizes the solution footprint, which is crucial for portable and wearable devices.
  • Adjustable Output Voltage: This device allows for an adjustable output voltage, providing designers with the flexibility to power a variety of components.
  • Low Quiescent Current: The low IQ of the TPS82676SIPR is optimized for battery-powered applications, extending the battery life of the device it powers.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, further saving on space and cost.

Applications

The TPS82676SIPR is suitable for a wide range of applications, particularly where space and efficiency are critical. These include:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The TPS82676SIPR boasts an impressive array of technical specifications that make it a leading choice for power management:

  • Input Voltage Range: 2.3 V to 4.8 V
  • Adjustable Output Voltage Range: 0.9 V to 3.3 V
  • Output Current: Up to 600 mA
  • High Efficiency: Up to 90%
  • Package: 9-bump microSiP™, 2.3 mm x 2.9 mm x 1.1 mm

For designers looking for a compact, efficient, and reliable power solution, the TPS82676SIPR from Texas Instruments stands out as an excellent choice, offering superior performance in a microSiP™ package.

You May Also Be Interested in

Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1796 $50.1308
56+ $1.7884 $100.1504
87+ $1.7325 $150.7275
120+ $1.6766 $201.1920
155+ $1.6208 $251.2240
207+ $1.4531 $300.7917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess