EN
  • EN
  • DE

BMR4560104/001

Part No BMR4560104/001
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC DC CONVERTER 12V 420W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 35A
Power (Watts) 420 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, Baseplate, PMBus™, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.4%
Mounting Type Through Hole
Case / Package Quarter Brick
Size / Dimension 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537276-BMR4560104/001
Ultra Librarian 3D Model Ultra Librarian BMR4560104/001 CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER 15V 75W
Need more? Email Us
Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 50W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 20W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 15W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 216W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 15V 30W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 3W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess