EN
  • EN
  • DE

TPS82697SIPT

Part No TPS82697SIPT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.8V / Module DC-DC 1-OUT 2.8V 0.8A 8-Pin uSIP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 2.8V
Current - Output (Maximum) 800mA
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 8-SMD Module
Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Win Source Part Number 798262-TPS82697SIPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS82697
Introduction Date July 10, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS82697SIPT CAD Model

Description

Product Overview: Texas Instruments TPS82697SIPT

The Texas Instruments TPS82697SIPT is a highly integrated, efficient, and versatile power management solution designed to meet the demanding requirements of portable and space-constrained electronic devices. This microSiP™ step-down converter module is part of TI's extensive range of power management integrated circuits, renowned for their reliability and performance.

Key Features

  • High Efficiency: With its advanced step-down converter technology, the TPS82697SIPT achieves high power conversion efficiency, which is crucial for maximizing battery life in portable applications.
  • Compact Design: The microSiP™ module integrates the inductor and passives onto a single package, resulting in a compact footprint that is ideal for space-constrained designs.
  • Adjustable Output Voltage: It offers a versatile output voltage range that can be configured to meet the specific needs of various applications, ensuring broad compatibility with different system requirements.
  • Low Quiescent Current: The device features low quiescent current, which minimizes power consumption during light load conditions, further extending battery life.
  • Fast Transient Response: The TPS82697SIPT is engineered to provide a fast transient response, maintaining stable output voltage during sudden changes in load, which is essential for sensitive electronic components.
  • Power Save Mode: It includes a power save mode that automatically switches between pulse-width modulation (PWM) and pulse-frequency modulation (PFM) modes, optimizing efficiency across the entire load range.

Applications

The TPS82697SIPT is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless power modules
  • Portable media players
  • Wearable technology
  • Internet of Things (IoT) devices

Technical Specifications

With an input voltage range of 2.3V to 4.8V, the TPS82697SIPT supports a wide array of battery technologies and configurations. The module delivers a fixed output voltage, which is factory-programmed and available in various options to accommodate different system voltages. Its peak efficiency reaches up to 90%, and it is capable of delivering up to 600mA of output current, making it a robust choice for powering modern electronic devices.

The TPS82697SIPT is not just a testament to Texas Instruments' commitment to innovation but also a practical solution for designers seeking to optimize their power management systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1759 $52.9155
105+ $0.9648 $101.3040
165+ $0.9347 $154.2255
225+ $0.9045 $203.5125
290+ $0.8744 $253.5760
385+ $0.7839 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess