EN
  • EN
  • DE

TPS92550EVM/NOPB

Part No TPS92550EVM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Current - Output / Channel 350mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 4.5V ~ 36V
Supplied Contents Board(s)
Utilized IC / Part TPS92550
Base Product Number TPS92550
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names TPS92550EVM/NOPB-ND,296-45978
Standard Package 1
Win Source Part Number 1178514-TPS92550EVM/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92550EVM/NOPB CAD Model

Description

The TPS92550EVM/NOPB is a fully-integrated and robust evaluation module (EVM) designed by Texas Instruments to facilitate the testing and development of the TPS92550, a configurable LED Driver Micro-Module. This EVM is tailored for engineers, designers, and hobbyists to expedite the prototyping process and enable a smoother path from concept to final product.

Key Features:

  • High-Efficiency LED Driver: The TPS92550 is designed to drive LEDs with high efficiency, reducing energy consumption and extending the life of the lighting system.
  • Adjustable Output Current: Users can easily configure the output current to suit their specific application needs, ensuring versatility across a wide range of LED lighting scenarios.
  • Wide Input Voltage Range: The module supports a broad input voltage range, accommodating various power supplies and ensuring compatibility with diverse applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the module from overheating, enhancing reliability and safety.
  • Dimming Capability: The EVM provides options for both analog and PWM dimming, offering flexibility in controlling the brightness of the LEDs.

Applications:

The TPS92550EVM/NOPB is ideal for a variety of lighting applications, including:

  • Architectural Lighting
  • Commercial and Industrial Lighting
  • Automotive and Transportation Lighting
  • General Purpose LED Illumination

Easy to Use:

This evaluation module comes with a user-friendly interface and has been designed for immediate use out of the box. It includes all necessary connectors and can be easily integrated into existing systems with minimal setup required.

Durable and Reliable:

Constructed with high-quality materials, the TPS92550EVM/NOPB is built to last and withstand rigorous testing conditions. Texas Instruments' commitment to excellence ensures that this EVM meets the highest standards of durability and reliability.

Whether you are an experienced professional or a beginner in the world of LED lighting, the TPS92550EVM/NOPB offers a practical and efficient solution for exploring and realizing the capabilities of the TPS92550 LED Driver Micro-Module.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to €0.1848
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to €0.1451
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to €0.3958
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to €0.1715
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to €0.5277
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to €0.0529
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to €2.3748

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess