EN
  • EN
  • DE

TPS92633MPWPR

Part No TPS92633MPWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR PWM 20HTSSOP / LED Driver IC 3 Output Linear Constant Current PWM Dimming 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 3
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 40V
Dimming PWM
Applications General Purpose
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS92633MPWPRTR,296-TPS92633MPWPRDKR,296-TPS92633MPWPRCT
Standard Package 2,000
Win Source Part Number 970442-TPS92633MPWPR
Ultra Librarian 3D Model Ultra Librarian TPS92633MPWPR CAD Model

Description

The TPS92633MPWPR is a sophisticated LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to manage and drive automotive exterior lighting applications such as rear lights, headlights, and turn signals. It is a part of TI's extensive portfolio of lighting control products, which are known for their reliability, efficiency, and advanced technology.

The TPS92633MPWPR offers a three-channel, high-side LED driver that can be independently controlled. It operates with an input voltage range from 4.5V to 40V, making it versatile for various automotive lighting systems. Each channel can support up to 100mA of LED current, which is adjustable through an external resistor. This feature allows for precise control over the brightness levels of the LEDs, ensuring optimal performance and power management.

One of the standout features of the TPS92633MPWPR is its integrated PWM (Pulse Width Modulation) engine, which provides a dimming ratio of 3000:1. This high dimming ratio ensures smooth and flicker-free light output, which is essential for the comfort and safety of automotive applications. Moreover, the device includes a fault management system that protects against open or short LED conditions, enhancing the overall reliability and lifespan of the lighting system.

The TPS92633MPWPR comes in a thermally enhanced HTSSOP package, which is designed to improve heat dissipation. This packaging ensures that the IC can operate efficiently even under high thermal conditions, which is critical for automotive environments. Additionally, the device supports a wide temperature range, making it suitable for various climates and driving conditions.

In summary, the TPS92633MPWPR from Texas Instruments is a high-performance LED driver that offers precise current regulation, advanced dimming capabilities, and robust fault protection features. Its design and specifications make it an ideal choice for automotive manufacturers and designers looking to implement reliable and efficient exterior lighting solutions in their vehicles.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7287 $51.8453
45+ $2.2390 $100.7550
70+ $2.1690 $151.8300
96+ $2.0990 $201.5040
124+ $2.0291 $251.6084
165+ $1.8192 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess