EN
  • EN
  • DE

MPSW01ARLRAG

Part No MPSW01ARLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 100mA, 1V
Power - Max 1 W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSW01
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 643941-MPSW01ARLRAG
Ultra Librarian 3D Model Ultra Librarian MPSW01ARLRAG CAD Model

Description

Introducing the MPSW01ARLRAG Transistor from ON Semiconductor

The MPSW01ARLRAG is a high-performance, bipolar NPN transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a versatile component that finds applications in a wide range of electronic circuits, including amplifiers, switches, and signal processing devices. It is well-suited for consumer, industrial, and telecommunication markets due to its reliability and efficiency.

The MPSW01ARLRAG transistor boasts a collector-emitter voltage (VCEO) of 40V, which makes it suitable for medium voltage requirements. With a collector current (IC) of up to 500mA, it can handle moderate current loads, making it ideal for driving small motors, LEDs, and other medium-power devices. Its power dissipation (PD) is rated at 625mW, ensuring that it can sustain a fair amount of power without overheating, thus contributing to the longevity of the device it is incorporated into.

One of the key features of the MPSW01ARLRAG is its high current gain (hFE), which typically ranges from 100 to 300. This high gain allows for significant amplification of the input signal, making it an excellent choice for audio amplifiers and other applications where signal amplification is required. The device is also characterized by its low saturation voltage, which reduces power loss and improves efficiency in switching applications.

The MPSW01ARLRAG is packaged in a TO-92 casing, which is widely used for through-hole components. This package is known for its ease of handling and soldering onto a printed circuit board (PCB). The TO-92 package also provides sufficient thermal performance for the transistor's power level.

ON Semiconductor is committed to environmental sustainability, and the MPSW01ARLRAG reflects this commitment. It is designed to meet various environmental standards, ensuring that it is not only a high-quality electronic component but also an environmentally responsible choice for manufacturers and designers looking to create eco-friendly products.

Overall, the MPSW01ARLRAG from ON Semiconductor is a reliable and efficient choice for designers who require a medium-power NPN transistor that offers a blend of performance, power handling, and environmental consideration.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess