EN
  • EN
  • DE

TPS92633QPWPRQ1

Part No TPS92633QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 20HTSSOP  /  LED Driver IC 3 Output Linear PWM Dimming 150mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Internal Switch(s) No
Number of Outputs 3
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Current - Output / Channel 150mA
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS92633QPWPRQ1CT,296-TPS92633QPWPRQ1TR,296-TPS92633QPWPRQ1DKR
Standard Package 2,000
Win Source Part Number 974724-TPS92633QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92633QPWPRQ1 CAD Model

Description

Product Overview: TPS92633QPWPRQ1 by Texas Instruments

The TPS92633QPWPRQ1 is a sophisticated automotive-grade LED driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is specifically engineered to meet the stringent requirements of automotive lighting systems, providing a reliable and efficient solution for controlling LED lights in vehicles.

Key Features

  • Multi-Channel Operation: The TPS92633QPWPRQ1 supports up to three independent LED channels, making it versatile for various lighting applications such as tail lights, daytime running lights, and turn signals.
  • Integrated Fault Management: Equipped with advanced diagnostic features and fault management, the device ensures increased safety and reliability by detecting and responding to conditions such as open LED strings, short circuits, and thermal overload.
  • High Efficiency: With its integrated MOSFETs and optimized current regulation, the device achieves high efficiency, reducing power loss and heat generation, which is crucial for automotive applications.
  • Adjustable LED Current: The driver allows for precise control of the LED current, enabling brightness control and ensuring consistent light output across different environmental conditions.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, the TPS92633QPWPRQ1 is compatible with the electrical systems of most vehicles without the need for additional voltage regulation.

Quality and Reliability

The TPS92633QPWPRQ1 is AEC-Q100 qualified, which is a critical standard for automotive electronic components, signifying that it has passed rigorous testing for temperature, durability, and operational performance.

Package and Integration

This LED driver comes in a compact HTSSOP package, which not only saves space on the PCB but also simplifies the design and integration process. The device is also supported by TI's comprehensive technical documentation and design resources, making it easier for engineers to incorporate it into their automotive lighting solutions.

Conclusion

Overall, the TPS92633QPWPRQ1 from Texas Instruments represents a robust and efficient solution for automotive LED lighting applications. Its combination of multi-channel operation, fault management, high efficiency, and AEC-Q100 qualification makes it an ideal choice for manufacturers looking to enhance the safety, reliability, and performance of their vehicle lighting systems.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0606 $53.0300
115+ $0.8703 $100.0845
180+ $0.8431 $151.7580
250+ $0.8159 $203.9750
320+ $0.7887 $252.3840
425+ $0.7071 $300.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,426 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess