EN
  • EN
  • DE

TPS92640PWPT/NOPB

Part No TPS92640PWPT/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 14HTSSOP / LED Driver 9V/12V/15V/18V/24V 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 7V
Voltage Supply MAX 85V
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 798280-TPS92640PWPT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92640
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92640PWPT/NOPB CAD Model

Description

The TPS92640PWPT/NOPB from Texas Instruments is a highly integrated and sophisticated LED driver IC designed for precision lighting applications. This versatile driver IC is a perfect solution for automotive, industrial, and general lighting applications where efficiency, reliability, and customizable control are paramount.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, making it suitable for a variety of power supplies and capable of withstanding voltage surges.
  • Adjustable Output Current: It offers an adjustable output current to drive a string of LEDs with high accuracy, ensuring consistent brightness and color over a wide range of conditions.
  • Integrated MOSFET: The inclusion of an internal N-channel MOSFET simplifies the circuit design and reduces external component count, enhancing system reliability.
  • PWM Dimming Capability: With integrated Pulse Width Modulation (PWM) dimming control, the TPS92640PWPT/NOPB allows for precise brightness control, making it ideal for applications that require variable light output.
  • Thermal Shutdown: The device features built-in thermal shutdown protection that safeguards the IC from overheating, thereby enhancing the longevity of the product.
  • EMI Mitigation: It is designed to minimize electromagnetic interference (EMI), which is crucial for applications sensitive to noise, such as automotive lighting systems.

Applications:

  • Automotive exterior and interior lighting
  • LED daytime running lights
  • Industrial lighting systems
  • Architectural and decorative lighting
  • General purpose LED illumination

The TPS92640PWPT/NOPB is available in a thermally enhanced HTSSOP PowerPAD™ package, ensuring efficient heat dissipation for robust operation under varying loads and temperatures. Its precision and flexibility, coupled with Texas Instruments' reputation for high-quality semiconductor products, make this LED driver an excellent choice for engineers and designers looking to create advanced, energy-efficient lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3792 $50.6880
37+ $2.7726 $102.5862
56+ $2.6860 $150.4160
77+ $2.5994 $200.1538
100+ $2.5127 $251.2700
134+ $2.2528 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess