EN
  • EN
  • DE

TPS92692QPWPTQ1

Part No TPS92692QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 20HTSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Frequency 80kHz ~ 800kHz
Dimming Analog, PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92692
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS92692QPWPTQ1-ND,296-52828-1,296-52828-2,296-52828-6
Standard Package 250
Win Source Part Number 1320394-TPS92692QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian TPS92692QPWPTQ1 CAD Model

Description

Texas Instruments TPS92692QPWPTQ1 High-Voltage LED Controller

The TPS92692QPWPTQ1 from Texas Instruments is a highly flexible, automotive-grade, high-voltage LED controller equipped with advanced features to provide efficient and reliable performance for automotive lighting systems. This innovative controller is designed to manage complex LED lighting solutions, making it an ideal choice for applications such as headlamps, daytime running lights, and other exterior illumination systems in modern vehicles.

With an input voltage range of 4.5 V to 65 V, the TPS92692QPWPTQ1 is capable of adapting to various power supply conditions, ensuring consistent operation even during fluctuating vehicle battery voltages. The device employs a quasi-resonant buck controller topology, which allows for reduced electromagnetic interference (EMI), enhanced power efficiency, and smooth dimming capabilities.

The controller supports both analog and PWM dimming methods, providing designers with the flexibility to create sophisticated lighting effects and power management strategies. This dual-dimming capability ensures compatibility with a wide range of automotive lighting requirements and user preferences.

Safety is a crucial aspect of automotive design, and the TPS92692QPWPTQ1 addresses this with built-in protection features. These include cycle-by-cycle current limit, thermal shutdown, LED open-circuit protection, and LED short-circuit protection. Such comprehensive protection mechanisms safeguard the lighting system against a variety of fault conditions, thereby enhancing the longevity and reliability of the application.

The device is offered in a compact 16-pin HTSSOP package, which is designed to minimize the footprint on the PCB and allow for streamlined integration into space-constrained automotive lighting modules. The TPS92692QPWPTQ1 is AEC-Q100 qualified, which is a testament to its robustness and suitability for the harsh environments encountered in automotive applications.

In summary, the Texas Instruments TPS92692QPWPTQ1 is a versatile and robust LED controller that provides automotive lighting designers with a powerful tool to create advanced, efficient, and reliable lighting systems that meet the stringent requirements of the automotive industry.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8636 $53.4996
26+ $3.9906 $103.7556
39+ $3.8659 $150.7701
54+ $3.7412 $202.0248
70+ $3.6165 $253.1550
93+ $3.2424 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess