EN
  • EN
  • DE

TPSM560R6HRDAR

Part No TPSM560R6HRDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.2-V TO 60-V INPUT, 1-V TO 16-V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 600mA 4.2V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 16V
Current - Output (Max) 600mA
Power (Watts) 9.6 W
Applications ITE (Commercial)
Features Adjustable Output, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 14-PowerBQFN Module
Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-TPSM560R6HRDARCT,296-TPSM560R6HRDARTR,296-TPSM560R6HRDARDKR
Standard Package 1,000
Win Source Part Number 1141484-TPSM560R6HRDAR
Ultra Librarian 3D Model Ultra Librarian TPSM560R6HRDAR CAD Model

Description

The TPSM560R6HRDAR is a state-of-the-art power management integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This device is specifically designed to cater to the needs of modern, high-performance electronics that require reliable and efficient power regulation.

Key Features:

  • High Efficiency: The IC is engineered to provide a high efficiency rate, which helps in reducing the heat generated and improving the overall system reliability.
  • Compact Design: With its small footprint, the TPSM560R6HRDAR is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications across different voltage requirements.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a wide array of components with different voltage needs.
  • Integrated Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the end application.

Applications:

The TPSM560R6HRDAR is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial control and automation
  • Point of Load (POL) applications
  • Computing and data centers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPSM560R6HRDAR is no exception. It is built to meet the rigorous standards of the industry, ensuring high reliability and performance for critical systems. TI provides comprehensive technical support and documentation, making the integration of the TPSM560R6HRDAR into your design project seamless and straightforward.

Whether you are designing a sophisticated telecommunications system, an industrial automation platform, or any other high-performance electronic application, the TPSM560R6HRDAR from Texas Instruments offers the efficiency, compactness, and reliability you need to power your innovation.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8143 $54.7001
16+ $6.4117 $102.5872
25+ $6.2114 $155.2850
34+ $6.0110 $204.3740
44+ $5.8106 $255.6664
58+ $5.2095 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess