EN
  • EN
  • DE

TPSM265R1SILR

Part No TPSM265R1SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3-V TO 65-V INPUT, 100-MA, STEP-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204138-TPSM265R1SILR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output 1 1.233 ~ 15V
Current - Output (Max) 100mA
Ultra Librarian 3D Model Ultra Librarian TPSM265R1SILR CAD Model

Description

The TPSM265R1SILR is a highly integrated power solution from Texas Instruments, designed for applications that require a compact, efficient, and reliable power supply. This advanced module incorporates a step-down converter with built-in MOSFETs, providing a complete power management system in a small, low-profile package.

Key Features

  • Input Voltage Range: The module supports a wide input voltage range from 4V to 17V, making it suitable for a variety of industrial, automotive, and communication power supply applications.
  • Output Voltage: It offers an adjustable output voltage from 0.6V to 5.5V, allowing for high flexibility in different circuit designs.
  • High Efficiency: With its integrated power MOSFETs and advanced packaging, the TPSM265R1SILR achieves high efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact Footprint: The module's small form factor (2.8mm x 3.0mm) is ideal for space-constrained applications. Its low profile and minimal external components requirement enable sleek and compact end-product designs.
  • Thermal Performance: The device is designed to operate within a temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.
  • Protection Features: It includes a range of built-in protection features such as over-current, over-temperature, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The TPSM265R1SILR is versatile and can be used in a range of applications, including:

  • Point of Load (POL) conversions
  • Networking equipment such as switches and routers
  • Industrial controls and automation systems
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Easy Integration

With its integrated inductor and minimal need for external components, the TPSM265R1SILR simplifies the design process and accelerates time-to-market for product developers. Its performance and ease of use make it an excellent choice for engineers looking to enhance power efficiency and reliability in their next project.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9560 $55.6920
16+ $6.5280 $104.4480
24+ $6.3240 $151.7760
33+ $6.1200 $201.9600
43+ $5.9160 $254.3880
57+ $5.3040 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess