EN
  • EN
  • DE

TPSM82480MOPT

Part No TPSM82480MOPT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SMD Module
Size / Dimension 0.31" L x 0.14" W x 0.06" H (7.9mm x 3.6mm x 1.6mm)
Supplier Device Package 24-QFM (7.9x3.6)
Base Product Number TPSM82480
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937464-TPSM82480MOPT
Ultra Librarian 3D Model Ultra Librarian TPSM82480MOPT CAD Model

Description

Overview of TPSM82480MOPT

The TPSM82480MOPT is a state-of-the-art, integrated power solution module from Texas Instruments (TI), designed to cater to a wide range of applications requiring efficient power management. This module combines two low-noise, step-down power converters in a single package, offering exceptional performance and ease of use.

Key Features

  • Dual-Output: The device includes two independent power channels, capable of delivering up to 4A of continuous current each, which can be combined to provide up to 8A if needed.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.4V to 5.5V, making it versatile for various systems and battery technologies.
  • Adjustable Output Voltage: The output voltage can be adjusted between 0.6V to 3.3V, allowing for a high level of flexibility to meet the needs of different applications.
  • High Efficiency: The module boasts high efficiency across the entire load range, which is vital for prolonging battery life in portable applications.
  • Compact Design: With a small footprint measuring just 3mm x 2.8mm, the TPSM82480MOPT is ideal for space-constrained applications.
  • Integrated Inductors: The inclusion of integrated inductors simplifies design and reduces external component count, leading to faster design cycles and reduced system complexity.
  • Power Good Output: This feature provides a power good signal when the output voltage is within the regulation limits, which is crucial for power sequencing and monitoring in complex systems.

Applications

The TPSM82480MOPT is suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Industrial equipment
  • Networking and telecom systems
  • Enterprise computing and storage systems

Reliability and Support

TI is known for its commitment to quality and reliability, and the TPSM82480MOPT is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and simulation tools, to assist engineers in integrating this power module into their designs seamlessly.

With its combination of performance, integration, and convenience, the TPSM82480MOPT is an excellent choice for designers looking to optimize their power management solutions with a reliable and high-performance module.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0039 $60.0195
11+ $9.8494 $108.3434
16+ $9.5416 $152.6656
22+ $9.2338 $203.1436
29+ $8.9260 $258.8540
38+ $8.0026 $304.0988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,419 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess