EN
  • EN
  • DE

TPSM828212SILR

Part No TPSM828212SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 1-A STEP-DOWN MODUL  /  Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.8V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828212SILRDKR,296-TPSM828212SILRCT,296-TPSM828212SILRTR
Standard Package 3,000
Win Source Part Number 1140899-TPSM828212SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828212SILR CAD Model

Description

TPSM828212SILR - Texas Instruments Integrated Power Solution

The TPSM828212SILR is a highly efficient, compact, and integrated power solution from Texas Instruments designed to meet the stringent power requirements of modern electronic devices. This module is part of the TPSM828xx family that offers a complete power supply system, integrating a DC-DC converter with inductors, FETs, and comprehensive control logic in a single package.

With its small form factor, the TPSM828212SILR is ideal for space-constrained applications, providing a high level of integration that minimizes the need for external components. This not only saves on board space but also reduces the time and complexity involved in designing power management circuits, enabling faster time-to-market for your products.

Key Features:

  • Input Voltage Range: The module supports a wide input voltage range from 2.4V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial equipment.
  • Output Voltage: It provides an adjustable output voltage that ranges from 0.6V to 3.3V, allowing designers to precisely match the voltage requirements of their load.
  • High Efficiency: The TPSM828212SILR is designed for high efficiency, which helps to reduce power loss and improve system performance. This efficiency also contributes to lower heat generation, enhancing system reliability.
  • Output Current: This power module can deliver up to 2A of continuous output current, which is suitable for a wide range of power-hungry applications.
  • Compact Package: The device comes in a small 2.5mm x 2.5mm HotRod™ QFN package, which is optimized for thermal performance and space-saving on the PCB.
  • Integrated Components: The integration of passives and active components helps reduce the bill of materials and simplifies the design process.
  • Protection Features: It includes a variety of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.

The TPSM828212SILR is an excellent choice for designers looking for a power management solution that combines ease of use, flexibility, and high performance. Whether you are developing applications in the telecom, networking, or consumer electronics sectors, this power module is engineered to help you achieve an optimal balance between efficiency and size.

For detailed specifications, application notes, and design resources, visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.0692

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2948 $51.5376
29+ $3.5239 $102.1931
44+ $3.4138 $150.2072
61+ $3.3037 $201.5257
79+ $3.1936 $252.2944
105+ $2.8632 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess